Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.00031 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Distance Measurement
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 890 - 940
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.00031 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Distance Measurement
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 890 - 940
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.00031 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Distance Measurement
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 890 - 940
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Dimensions
Active Area Diameter : .5 MM [.019 INCH ]
Total Active Area : .2 MMSQ [.00031 INCHSQ ]
Operation/Application
Optical Sensor Application : Distance Measurement
Product Type Features
Optical Detector Type : Avalanche Photodiode
Optical Sensor Product Type : Detector
Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics
Operating Wavelength (NANOM) : 890 - 940
Usage Conditions
Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]