ABB Measurement & Analytics Coriolis Mass Flowmeter, CoriolisMaster FCH430

Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications – EHEDG certified Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection The FCH450 adds: DensiMass software for direct concentration measurement FillMass software for filling application control
Request a Quote
Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications – EHEDG certified Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection The FCH450 adds: DensiMass software for direct concentration measurement FillMass software for filling application control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coriolis Mass Flowmeter, CoriolisMaster - FCH430 - ABB Measurement & Analytics
Zurich, Switzerland
Coriolis Mass Flowmeter, CoriolisMaster
FCH430
Coriolis Mass Flowmeter, CoriolisMaster FCH430
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications – EHEDG certified Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection The FCH450 adds: DensiMass software for direct concentration measurement FillMass software for filling application control

With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before.
The FCH400 series delivers:

  • Designed for hygienic applications
    – EHEDG certified
  • Up to five modular I/Os
    – Multivariable meter design
    – Optional plug-in cards
    – Automatic firmware update
    – Various communication protocols available
  • SmartSensor
    – All digital solution
    – Installation flexibility
    – Meter intelligence located in the sensor
  • SensorApplicationMemory
    – Maximum data security
    – Plug and play electronics replacement
  • ABB common look and feel
    – Easy Set-up
    – Operation through the glass via capacitive keys
  • VeriMass on-board verification and diagnostics
    – Online preventive maintenance
    – Extended maintenance cycles
    – Reduced maintenance effort
  • Designed for 70 °C (158 °F) ambient temperature and high vibrations
  • Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids
  • Lower pressure drop
  • Self-draining
  • Global approvals for explosion protection

The FCH450 adds:

  • DensiMass software for direct concentration measurement
  • FillMass software for filling application control
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number FCH430
Product Name Coriolis Mass Flowmeter, CoriolisMaster
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
Approvals EHEDG, FDA Compliant, MID/OIML R117
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Electromagnetic Flowmeter - ProcessMaster FEW630 - ABB Measurement & Analytics
Specs
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals Canadian Standards Association
View Details
Electromagnetic Flowmeter - FSM4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Approvals ATEX
View Details