Shure Incorporated Wireless Lavalier Microphone, Omni 20Khz; Directivity Shure WL93

Description
WIRELESS LAVALIER MICROPHONE, OMNI 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:-; Frequency Response Min:50Hz; Frequency Response Max:20000Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRELESS LAVALIER MICROPHONE, OMNI 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:-; Frequency Response Min:50Hz; Frequency Response Max:20000Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Lavalier Microphone, Omni 20Khz; Directivity Shure - 17M8253 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Lavalier Microphone, Omni 20Khz; Directivity Shure
17M8253
Wireless Lavalier Microphone, Omni 20Khz; Directivity Shure 17M8253
WIRELESS LAVALIER MICROPHONE, OMNI 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:-; Frequency Response Min:50Hz; Frequency Response Max:20000Hz; Product Range:- RoHS Compliant: Yes

WIRELESS LAVALIER MICROPHONE, OMNI 20KHZ; Directivity:Omnidirectional; Carrier Frequency:-; Frequency Response Min:50Hz; Frequency Response Max:20000Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17M8253
Product Name Wireless Lavalier Microphone, Omni 20Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details