Shure Incorporated Handheld Transmitter With Beta 58A Microphone Shure ULXD2/B58=-V50

Description
Handheld Transmitter with BETA 58A Microphone
Description
Handheld Transmitter with BETA 58A Microphone

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter With Beta 58A Microphone Shure - 17AC6216 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Transmitter With Beta 58A Microphone Shure
17AC6216
Handheld Transmitter With Beta 58A Microphone Shure 17AC6216
Handheld Transmitter with BETA 58A Microphone

Handheld Transmitter with BETA 58A Microphone

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6216
Product Name Handheld Transmitter With Beta 58A Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details