Shure Incorporated Microphone, Vocal , Cardioid, 60Hz-17Khz; Directivity Shure SUPER 55

Description
MICROPHONE, VOCAL , CARDIOID, 60HZ-17KHZ; Directivity:Super Cardioid; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:17kHz; Sensitivity:-53dBV/P a; Connector Type:-; Lead Length:-; Product Range:
Datasheet
Description
MICROPHONE, VOCAL , CARDIOID, 60HZ-17KHZ; Directivity:Super Cardioid; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:17kHz; Sensitivity:-53dBV/P a; Connector Type:-; Lead Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Vocal , Cardioid, 60Hz-17Khz; Directivity Shure - 77R7290 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Vocal , Cardioid, 60Hz-17Khz; Directivity Shure
77R7290
Microphone, Vocal , Cardioid, 60Hz-17Khz; Directivity Shure 77R7290
MICROPHONE, VOCAL , CARDIOID, 60HZ-17KHZ; Directivity:Super Cardioid; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:17kHz; Sensitivity:-53dBV/P a; Connector Type:-; Lead Length:-; Product Range:

MICROPHONE, VOCAL , CARDIOID, 60HZ-17KHZ; Directivity:Super Cardioid; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:17kHz; Sensitivity:-53dBV/Pa; Connector Type:-; Lead Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 77R7290
Product Name Microphone, Vocal , Cardioid, 60Hz-17Khz; Directivity Shure
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details