AUDIX Corporation Packs and Sets FP7 Packs and Sets

Description
7-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for professional stage and studio applications. These prepackaged sets of microphones offer convenience, quality, durability, and affordability. All mics come with high impact mic stand adapters and are packed in a heavy duty foam lined aluminum carrying case for safe keeping when the products are not in use. THE MICS: f5 x 1 -Snare, Timbale, Guitar Cabs The f5 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f5 is sturdy, compact and easy to position. With a wide frequency response of 55 Hz - 15 kHz, the f5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Other features include roadworthy construction, precision cast zinc alloy body, steel mesh grill, black coat finish, laser etched model number, gold XLR connector and a heavy duty nylon mic clip. f2 x 3 - Rack Toms, Floor Toms, Congas The f2 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f2 is lightweight, compact and easy to position. With a wide frequency response of 52 Hz - 15 kHz and the ability to handle sound pressure levels of 139 dB. Other features include roadworthy construction, a precision cast zinc alloy body, black coat finish, laser etched model, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f6 x 1 Kick drum, Cajon, Djembe, Bass Cabs The f6, which is characterized with a hypercardioid pickup pattern for isolation and feedback control, is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f6 is lightweight, compact and easy to position. With a wide frequency response of 40 Hz - 16 kHz and the ability to handle sound pressure levels of 140 dB, the f6 is an excellent choice for miking kick drum and instruments requiring extended low frequency reproduction such as large toms and bass cabinets, leslie bottom, cajon. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model and serial number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f9 x 2 Overheads, Cymbals, High-Hat, Snare Bottom, Goodie Table, Acoustic Instruments The f9 is a professional pre-polarized condenser microphone used for stage and studio applications. The f9 is known for its clear, accurate response particularly in the upper frequency range. The f9 features a 16 mm pre-polarized capsule with gold vapor diaphragm and a frequency response of 40 Hz - 20 kHz. The f9 is easy to position, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. Applications: All-in-one solution for drum miking Instrument-specific mics for optimal results Cost-effective Rugged Audix quality Aluminum carrying case
Description
7-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for professional stage and studio applications. These prepackaged sets of microphones offer convenience, quality, durability, and affordability. All mics come with high impact mic stand adapters and are packed in a heavy duty foam lined aluminum carrying case for safe keeping when the products are not in use. THE MICS: f5 x 1 -Snare, Timbale, Guitar Cabs The f5 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f5 is sturdy, compact and easy to position. With a wide frequency response of 55 Hz - 15 kHz, the f5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Other features include roadworthy construction, precision cast zinc alloy body, steel mesh grill, black coat finish, laser etched model number, gold XLR connector and a heavy duty nylon mic clip. f2 x 3 - Rack Toms, Floor Toms, Congas The f2 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f2 is lightweight, compact and easy to position. With a wide frequency response of 52 Hz - 15 kHz and the ability to handle sound pressure levels of 139 dB. Other features include roadworthy construction, a precision cast zinc alloy body, black coat finish, laser etched model, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f6 x 1 Kick drum, Cajon, Djembe, Bass Cabs The f6, which is characterized with a hypercardioid pickup pattern for isolation and feedback control, is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f6 is lightweight, compact and easy to position. With a wide frequency response of 40 Hz - 16 kHz and the ability to handle sound pressure levels of 140 dB, the f6 is an excellent choice for miking kick drum and instruments requiring extended low frequency reproduction such as large toms and bass cabinets, leslie bottom, cajon. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model and serial number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f9 x 2 Overheads, Cymbals, High-Hat, Snare Bottom, Goodie Table, Acoustic Instruments The f9 is a professional pre-polarized condenser microphone used for stage and studio applications. The f9 is known for its clear, accurate response particularly in the upper frequency range. The f9 features a 16 mm pre-polarized capsule with gold vapor diaphragm and a frequency response of 40 Hz - 20 kHz. The f9 is easy to position, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. Applications: All-in-one solution for drum miking Instrument-specific mics for optimal results Cost-effective Rugged Audix quality Aluminum carrying case

Suppliers

Company
Product
Description
Supplier Links
Packs and Sets - FP7 Packs and Sets - AUDIX Corporation
Wilsonville, OR, USA
Packs and Sets
FP7 Packs and Sets
Packs and Sets FP7 Packs and Sets
7-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for professional stage and studio applications. These prepackaged sets of microphones offer convenience, quality, durability, and affordability. All mics come with high impact mic stand adapters and are packed in a heavy duty foam lined aluminum carrying case for safe keeping when the products are not in use. THE MICS: f5 x 1 -Snare, Timbale, Guitar Cabs The f5 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f5 is sturdy, compact and easy to position. With a wide frequency response of 55 Hz - 15 kHz, the f5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Other features include roadworthy construction, precision cast zinc alloy body, steel mesh grill, black coat finish, laser etched model number, gold XLR connector and a heavy duty nylon mic clip. f2 x 3 - Rack Toms, Floor Toms, Congas The f2 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f2 is lightweight, compact and easy to position. With a wide frequency response of 52 Hz - 15 kHz and the ability to handle sound pressure levels of 139 dB. Other features include roadworthy construction, a precision cast zinc alloy body, black coat finish, laser etched model, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f6 x 1 Kick drum, Cajon, Djembe, Bass Cabs The f6, which is characterized with a hypercardioid pickup pattern for isolation and feedback control, is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f6 is lightweight, compact and easy to position. With a wide frequency response of 40 Hz - 16 kHz and the ability to handle sound pressure levels of 140 dB, the f6 is an excellent choice for miking kick drum and instruments requiring extended low frequency reproduction such as large toms and bass cabinets, leslie bottom, cajon. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model and serial number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. f9 x 2 Overheads, Cymbals, High-Hat, Snare Bottom, Goodie Table, Acoustic Instruments The f9 is a professional pre-polarized condenser microphone used for stage and studio applications. The f9 is known for its clear, accurate response particularly in the upper frequency range. The f9 features a 16 mm pre-polarized capsule with gold vapor diaphragm and a frequency response of 40 Hz - 20 kHz. The f9 is easy to position, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip. Applications: All-in-one solution for drum miking Instrument-specific mics for optimal results Cost-effective Rugged Audix quality Aluminum carrying case

7-piece Fusion Drum Mic Package - Affordable Excellence

The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for professional stage and studio applications. These prepackaged sets of microphones offer convenience, quality, durability, and affordability. All mics come with high impact mic stand adapters and are packed in a heavy duty foam lined aluminum carrying case for safe keeping when the products are not in use.

THE MICS:

f5 x 1 -Snare, Timbale, Guitar Cabs
The f5 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f5 is sturdy, compact and easy to position. With a wide frequency response of 55 Hz - 15 kHz, the f5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Other features include roadworthy construction, precision cast zinc alloy body, steel mesh grill, black coat finish, laser etched model number, gold XLR connector and a heavy duty nylon mic clip.

f2 x 3 - Rack Toms, Floor Toms, Congas
The f2 is characterized with a hypercardioid pickup pattern for isolation and feedback control and is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f2 is lightweight, compact and easy to position. With a wide frequency response of 52 Hz - 15 kHz and the ability to handle sound pressure levels of 139 dB. Other features include roadworthy construction, a precision cast zinc alloy body, black coat finish, laser etched model, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip.

f6 x 1 Kick drum, Cajon, Djembe, Bass Cabs
The f6, which is characterized with a hypercardioid pickup pattern for isolation and feedback control, is equipped with a LM™ Type A (Low Mass) diaphragm for natural, accurate sound reproduction. The f6 is lightweight, compact and easy to position. With a wide frequency response of 40 Hz - 16 kHz and the ability to handle sound pressure levels of 140 dB, the f6 is an excellent choice for miking kick drum and instruments requiring extended low frequency reproduction such as large toms and bass cabinets, leslie bottom, cajon. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model and serial number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip.

f9 x 2 Overheads, Cymbals, High-Hat, Snare Bottom, Goodie Table, Acoustic Instruments
The f9 is a professional pre-polarized condenser microphone used for stage and studio applications. The f9 is known for its clear, accurate response particularly in the upper frequency range. The f9 features a 16 mm pre-polarized capsule with gold vapor diaphragm and a frequency response of 40 Hz - 20 kHz. The f9 is easy to position, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision cast zinc alloy body, black coat finish, laser etched model number, steel mesh grill, gold XLR connector and a tension-fit heavy duty nylon mic clip.

Applications:

  • All-in-one solution for drum miking
  • Instrument-specific mics for optimal results
  • Cost-effective
  • Rugged Audix quality
  • Aluminum carrying case
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number FP7 Packs and Sets
Product Name Packs and Sets
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details