Shure Incorporated Handheld Transmitter With Sm87 Microphone Shure QLXD2/SM87=-J50A

Description
HANDHELD TRANSMITTER WITH SM87 MICROPHONE
Description
HANDHELD TRANSMITTER WITH SM87 MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter With Sm87 Microphone Shure - 54AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Transmitter With Sm87 Microphone Shure
54AH6752
Handheld Transmitter With Sm87 Microphone Shure 54AH6752
HANDHELD TRANSMITTER WITH SM87 MICROPHONE

HANDHELD TRANSMITTER WITH SM87 MICROPHONE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 54AH6752
Product Name Handheld Transmitter With Sm87 Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details