Shure Incorporated Handheld Transmitter With Beta58A Microphone Shure QLXD2/B58=-V50

Description
Handheld Transmitter with Beta58A Microphone
Description
Handheld Transmitter with Beta58A Microphone

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter With Beta58A Microphone Shure - 17AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Transmitter With Beta58A Microphone Shure
17AC6159
Handheld Transmitter With Beta58A Microphone Shure 17AC6159
Handheld Transmitter with Beta58A Microphone

Handheld Transmitter with Beta58A Microphone

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6159
Product Name Handheld Transmitter With Beta58A Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details