Shure Incorporated Wl183 Lavalier Microphone System Shure QLXD14/83-V50

Description
WL183 LAVALIER MICROPHONE SYSTEM
Description
WL183 LAVALIER MICROPHONE SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Wl183 Lavalier Microphone System Shure - 17AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Wl183 Lavalier Microphone System Shure
17AC6155
Wl183 Lavalier Microphone System Shure 17AC6155
WL183 LAVALIER MICROPHONE SYSTEM

WL183 LAVALIER MICROPHONE SYSTEM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6155
Product Name Wl183 Lavalier Microphone System Shure
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details