Shure Incorporated Digital Wireless System, Cardioid, 20Khz; Directivity Shure PGXD24/PG58-X8

Description
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet
Description
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Wireless System, Cardioid, 20Khz; Directivity Shure - 84T0717 - Newark, An Avnet Company
Chicago, IL, United States
Digital Wireless System, Cardioid, 20Khz; Directivity Shure
84T0717
Digital Wireless System, Cardioid, 20Khz; Directivity Shure 84T0717
DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid ; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

DIGITAL WIRELESS SYSTEM, CARDIOID, 20KHZ; Directivity:Cardioid; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 84T0717
Product Name Digital Wireless System, Cardioid, 20Khz; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details