Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
SHURE INCORPORATED
MX410WLP/N -- MICROPHONE, GOOSENECK NO PREAMP SHURE
Shure Incorporated
Microphone, Gooseneck No Preamp Shure
MX410WLP/N
Description
MICROPHONE, GOOSENECK NO PREAMP
Newark, An Avnet Company
Done
Description
MICROPHONE, GOOSENECK NO PREAMP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Microphone, Gooseneck No Preamp Shure
54AH6660
Microphone, Gooseneck No Preamp Shure
54AH6660
MICROPHONE, GOOSENECK NO PREAMP
MICROPHONE, GOOSENECK NO PREAMP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Microphones
Product Number
54AH6660
Product Name
Microphone, Gooseneck No Preamp Shure
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287741
Specs
Sensitivity
14.13 mV/Pa (97390 mV/psi)
Impedance
2200 ohms
View Details
Infineon Technologies AG
Microphones
IM66D120AXTMA1
Specs
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Cirrus Logic, Inc.
MEMS Microphones
WM7137IMS/RV
Specs
SN Ratio
62 dB
View Details
Wharfedale Pro
DM-4.0
Specs
Sensitivity
2.24 mV/Pa (15435 mV/psi)
View Details