Shure Incorporated Microphone Shure MX202W-A/N

Description
MICROPHONE
Description
MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphone Shure - 54AH6632 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Shure
54AH6632
Microphone Shure 54AH6632
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 54AH6632
Product Name Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details