Shure Incorporated Microphone, -35Dbv/pa, Cardioid, 17Khz; Directivity Shure MX-418/C

Description
MICROPHONE, -35DBV/PA, CARDIOID, 17KHZ; Directivity:Cardioid ; Output Impedance:180ohm; Frequency Response Min:50Hz; Frequency Response Max:17000Hz; Sensitivity:-35 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:17kHzRoHS Compliant: Yes
Description
MICROPHONE, -35DBV/PA, CARDIOID, 17KHZ; Directivity:Cardioid ; Output Impedance:180ohm; Frequency Response Min:50Hz; Frequency Response Max:17000Hz; Sensitivity:-35 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:17kHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microphone, -35Dbv/pa, Cardioid, 17Khz; Directivity Shure - 01F718 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -35Dbv/pa, Cardioid, 17Khz; Directivity Shure
01F718
Microphone, -35Dbv/pa, Cardioid, 17Khz; Directivity Shure 01F718
MICROPHONE, -35DBV/PA, CARDIOID, 17KHZ; Directivity:Cardioid ; Output Impedance:180ohm; Frequency Response Min:50Hz; Frequency Response Max:17000Hz; Sensitivity:-35 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:17kHzRoHS Compliant: Yes

MICROPHONE, -35DBV/PA, CARDIOID, 17KHZ; Directivity:Cardioid; Output Impedance:180ohm; Frequency Response Min:50Hz; Frequency Response Max:17000Hz; Sensitivity:-35 dB; Connector Type:-; Lead Length:-; Product Range:-; Frequency:17kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 01F718
Product Name Microphone, -35Dbv/pa, Cardioid, 17Khz; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details