Shure Incorporated Directivity Shure GLXD24R/B58-Z2

Description
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet
Description
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directivity Shure - 17AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Shure
17AC6114
Directivity Shure 17AC6114
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6114
Product Name Directivity Shure
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers