Shure Incorporated Directivity Shure GLXD14R/MX53-Z2

Description
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet
Description
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directivity Shure - 17AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Shure
17AC6111
Directivity Shure 17AC6111
Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6111
Product Name Directivity Shure
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details