AUDIX Corporation Dynamic Vocal Microphone OM7 Dynamic Vocal Microphone

Description
Designed for concert level and touring PA system - low output gain stage provides unprecedented gain before feedback in monitors. The OM7 is used by professional sound companies, front of house and mixing engineers as well as high profile fixed installations. The OM7 provides unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the mic is very resistant to feedback on extremely loud stages and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low output level acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. The OM7 is best suited for use with high quality mixing consoles which have plenty of head room to compensate for the low gain. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet
Description
Designed for concert level and touring PA system - low output gain stage provides unprecedented gain before feedback in monitors. The OM7 is used by professional sound companies, front of house and mixing engineers as well as high profile fixed installations. The OM7 provides unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the mic is very resistant to feedback on extremely loud stages and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low output level acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. The OM7 is best suited for use with high quality mixing consoles which have plenty of head room to compensate for the low gain. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Vocal Microphone - OM7 Dynamic Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Vocal Microphone
OM7 Dynamic Vocal Microphone
Dynamic Vocal Microphone OM7 Dynamic Vocal Microphone
Designed for concert level and touring PA system - low output gain stage provides unprecedented gain before feedback in monitors. The OM7 is used by professional sound companies, front of house and mixing engineers as well as high profile fixed installations. The OM7 provides unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the mic is very resistant to feedback on extremely loud stages and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low output level acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. The OM7 is best suited for use with high quality mixing consoles which have plenty of head room to compensate for the low gain. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio

Designed for concert level and touring PA system - low output gain stage provides unprecedented gain before feedback in monitors.

The OM7 is used by professional sound companies, front of house and mixing engineers as well as high profile fixed installations. The OM7 provides unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the mic is very resistant to feedback on extremely loud stages and for performers who tend to "cup" the microphone with both hands.

In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low output level acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. The OM7 is best suited for use with high quality mixing consoles which have plenty of head room to compensate for the low gain.

Applications:

  • Lead or backing vocals
  • Live recording
  • Broadscast
  • Sax, brass, guitar, dobro, flute, percussion, drums
  • Home studio
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number OM7 Dynamic Vocal Microphone
Product Name Dynamic Vocal Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - CX112B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 18 mV/Pa (124104 mV/psi)
View Details