Shure Incorporated Microphone, -57.5Db, Omni, 11Khz; Directivity Shure 522

Description
MICROPHONE, -57.5DB, OMNI, 11KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:11000Hz; Sensitivity:-57.5 dB; Connector Type:-; Lead Length:-; Product Range:-; Length:240mm
Datasheet
Description
MICROPHONE, -57.5DB, OMNI, 11KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:11000Hz; Sensitivity:-57.5 dB; Connector Type:-; Lead Length:-; Product Range:-; Length:240mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -57.5Db, Omni, 11Khz; Directivity Shure - 61FX186 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -57.5Db, Omni, 11Khz; Directivity Shure
61FX186
Microphone, -57.5Db, Omni, 11Khz; Directivity Shure 61FX186
MICROPHONE, -57.5DB, OMNI, 11KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:11000Hz; Sensitivity:-57.5 dB; Connector Type:-; Lead Length:-; Product Range:-; Length:240mm

MICROPHONE, -57.5DB, OMNI, 11KHZ; Directivity:Omnidirectional; Output Impedance:150ohm; Frequency Response Min:60Hz; Frequency Response Max:11000Hz; Sensitivity:-57.5 dB; Connector Type:-; Lead Length:-; Product Range:-; Length:240mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 61FX186
Product Name Microphone, -57.5Db, Omni, 11Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details