RS Components, Ltd. Safety Equipment Bags 2361485

Description
NLG Radio Pouch
Request a Quote
Description
NLG Radio Pouch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Equipment Bags - 2361485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Equipment Bags
2361485
Safety Equipment Bags 2361485
NLG Radio Pouch

NLG Radio Pouch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2361485
Product Name Safety Equipment Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2842332 - RS Components, Ltd.
Specs
Container Type Bag
Width 12.01 inch (305 mm)
View Details
Laptop Bags - 325000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 14.57 inch (370 mm)
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details