Shindengen OEM Parts - OEM Parts (C - E) - D2FS6-4063 D2FS6-4063

Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982617-D2FS6-4063 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: F Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Element Configuration: Single Max Reverse Leakage Current: 2 mA Max Surge Current: 60 A
Request a Quote
Description
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982617-D2FS6-4063 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: F Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Element Configuration: Single Max Reverse Leakage Current: 2 mA Max Surge Current: 60 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - D2FS6-4063 - 982617-D2FS6-4063 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - D2FS6-4063
982617-D2FS6-4063
OEM Parts - OEM Parts (C - E) - D2FS6-4063 982617-D2FS6-4063
Manufacturer: Shindengen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982617-D2FS6-4063 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: F Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Element Configuration: Single Max Reverse Leakage Current: 2 mA Max Surge Current: 60 A

Manufacturer: Shindengen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982617-D2FS6-4063
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: F
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Element Configuration: Single
Max Reverse Leakage Current: 2 mA
Max Surge Current: 60 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 982617-D2FS6-4063
Product Name OEM Parts - OEM Parts (C - E) - D2FS6-4063
Package F
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
Single Diodes - 1727-BAT54QCZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers