Shindengen JFETs (Junction Field Effect) - 2SK2189 2SK2189

Description
Manufacturer: Shindengen Win Source Part Number: 17761-2SK2189 Family Name: 2SK2189 Alternative Parts (Cross-Reference): 2SK2601(CANO); 2SK2601(F); 2SK2601(COSEL1); 2SK2601; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Shindengen Win Source Part Number: 17761-2SK2189 Family Name: 2SK2189 Alternative Parts (Cross-Reference): 2SK2601(CANO); 2SK2601(F); 2SK2601(COSEL1); 2SK2601; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK2189 - 17761-2SK2189 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK2189
17761-2SK2189
JFETs (Junction Field Effect) - 2SK2189 17761-2SK2189
Manufacturer: Shindengen Win Source Part Number: 17761-2SK2189 Family Name: 2SK2189 Alternative Parts (Cross-Reference): 2SK2601(CANO); 2SK2601(F); 2SK2601(COSEL1); 2SK2601; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Shindengen
Win Source Part Number: 17761-2SK2189
Family Name: 2SK2189
Alternative Parts (Cross-Reference): 2SK2601(CANO); 2SK2601(F); 2SK2601(COSEL1); 2SK2601;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17761-2SK2189
Product Name JFETs (Junction Field Effect) - 2SK2189
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
 - LM2724AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tape Reel; Tape & Reel
View Details
75V 22A DPAK MOSFET Transistor - 278-BUK6246-75C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 60000 milliwatts
View Details
5 suppliers