Victrex PLC PEEK Polymer Coatings VICOTE® 705 Black

Description
VICOTE 705Blk is a black pigmented version of the 705 grade. This grade has a nominal particle size of ~ 50 microns. The powder is dark grey in color and is a low melt viscosity grade for lower film builds. Typical film thicknesses range from 50 – 80 microns. The final coating takes on a dark gun metal grey color after stoving. Typical properties are high continuous use temperature of 260°C, excellent wear, abrasion and cut through resistance at these high temperatures combined with excellent chemical and radiation resistance. VICOTE Coatings have a low level of extractables and are hydrolysis resistant and inherently flame retardant. VICOTE is the brand name for the Victrex range of powder coating resins. The VICOTE range of VICTREX® PEEK™ polymer is only available through Victrex or its preferred coater network. Contact Victrex for further details.
Request a Quote
Description
VICOTE 705Blk is a black pigmented version of the 705 grade. This grade has a nominal particle size of ~ 50 microns. The powder is dark grey in color and is a low melt viscosity grade for lower film builds. Typical film thicknesses range from 50 – 80 microns. The final coating takes on a dark gun metal grey color after stoving. Typical properties are high continuous use temperature of 260°C, excellent wear, abrasion and cut through resistance at these high temperatures combined with excellent chemical and radiation resistance. VICOTE Coatings have a low level of extractables and are hydrolysis resistant and inherently flame retardant. VICOTE is the brand name for the Victrex range of powder coating resins. The VICOTE range of VICTREX® PEEK™ polymer is only available through Victrex or its preferred coater network. Contact Victrex for further details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEEK Polymer Coatings - VICOTE® 705 Black - Victrex PLC
Thornton-Cleveleys, United Kingdom
PEEK Polymer Coatings
VICOTE® 705 Black
PEEK Polymer Coatings VICOTE® 705 Black
VICOTE 705Blk is a black pigmented version of the 705 grade. This grade has a nominal particle size of ~ 50 microns. The powder is dark grey in color and is a low melt viscosity grade for lower film builds. Typical film thicknesses range from 50 – 80 microns. The final coating takes on a dark gun metal grey color after stoving. Typical properties are high continuous use temperature of 260°C, excellent wear, abrasion and cut through resistance at these high temperatures combined with excellent chemical and radiation resistance. VICOTE Coatings have a low level of extractables and are hydrolysis resistant and inherently flame retardant. VICOTE is the brand name for the Victrex range of powder coating resins. The VICOTE range of VICTREX® PEEK™ polymer is only available through Victrex or its preferred coater network. Contact Victrex for further details.

VICOTE 705Blk is a black pigmented version of the 705 grade. This grade has a nominal particle size of ~ 50 microns. The powder is dark grey in color and is a low melt viscosity grade for lower film builds. Typical film thicknesses range from 50 – 80 microns. The final coating takes on a dark gun metal grey color after stoving.

Typical properties are high continuous use temperature of 260°C, excellent wear, abrasion and cut through resistance at these high temperatures combined with excellent chemical and radiation resistance. VICOTE Coatings have a low level of extractables and are hydrolysis resistant and inherently flame retardant.

VICOTE is the brand name for the Victrex range of powder coating resins. The VICOTE range of VICTREX® PEEK™ polymer is only available through Victrex or its preferred coater network. Contact Victrex for further details.

Supplier's Site

Technical Specifications

  Victrex PLC
Product Category Industrial Coatings
Product Number VICOTE® 705 Black
Product Name PEEK Polymer Coatings
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
Cure / Setting Technology Thermoplastic
Form Powder
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® F813 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707 - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® F808/ F809/ F810 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
PEEK Polymer Coatings - VICOTE® F814 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details