Jergens, Inc. T-Slot Nuts 43306

Description
Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways. Features, Benefits, & Product Specifications: Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel T-Slot Nuts) Threads: 2B-UNC (Inch); Class 6h (Metric) Heat Treat: Case Hardened (for Low Carbon Steel T-Slot Nuts) Note(s): Part No.'s 43302, 43303, 43305, 43308, 43311, & 43313 are not hardened.
Request a Quote Datasheet
Description
Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways. Features, Benefits, & Product Specifications: Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel T-Slot Nuts) Threads: 2B-UNC (Inch); Class 6h (Metric) Heat Treat: Case Hardened (for Low Carbon Steel T-Slot Nuts) Note(s): Part No.'s 43302, 43303, 43305, 43308, 43311, & 43313 are not hardened.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nuts - 43306 - Jergens, Inc.
Cleveland, OH, United States
T-Slot Nuts
43306
T-Slot Nuts 43306
Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways. Features, Benefits, & Product Specifications: Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel T-Slot Nuts) Threads: 2B-UNC (Inch); Class 6h (Metric) Heat Treat: Case Hardened (for Low Carbon Steel T-Slot Nuts) Note(s): Part No.'s 43302, 43303, 43305, 43308, 43311, & 43313 are not hardened.

Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways.
Features, Benefits, & Product Specifications:

  • Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel
  • Finish: Black Oxide (for Low Carbon Steel T-Slot Nuts)
  • Threads: 2B-UNC (Inch); Class 6h (Metric)
  • Heat Treat: Case Hardened (for Low Carbon Steel T-Slot Nuts)

Note(s):
Part No.'s 43302, 43303, 43305, 43308, 43311, & 43313 are not hardened.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 43306
Product Name T-Slot Nuts
Size 1/2"; 1/2-13
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle® Wing Nuts by ELESA® - 34450 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Kwik-Turn T-Slot Nuts - 43339 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43310 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details