Jergens, Inc. Flange Nuts 19904

Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Nuts - 19904 - Jergens, Inc.
Cleveland, OH, United States
Flange Nuts
19904
Flange Nuts 19904
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 19904
Product Name Flange Nuts
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19913 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/2"; 1 1/2-6
Material Steel; Low Carbon Steel
View Details
T-Slot Nuts - 43410 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Kwik-Turn T-Slot Nuts - 43335 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flange Nuts - 19911 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/8"; 1 1/8-7
Material Steel; Low Carbon Steel
View Details