National Bolt & Nut Corporation Hex Jam Nuts

Description
HEX JAM NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options are also available upon request. Hex jam nuts can be employed for leveling purposes or to lock a standard nut in place when threaded into a bolt and run tight against that nut. With our premium hex jam nuts, nylon inserts and nuts with patches are also available options and can be solicited through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
HEX JAM NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options are also available upon request. Hex jam nuts can be employed for leveling purposes or to lock a standard nut in place when threaded into a bolt and run tight against that nut. With our premium hex jam nuts, nylon inserts and nuts with patches are also available options and can be solicited through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Jam Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Hex Jam Nuts
Hex Jam Nuts
HEX JAM NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options are also available upon request. Hex jam nuts can be employed for leveling purposes or to lock a standard nut in place when threaded into a bolt and run tight against that nut. With our premium hex jam nuts, nylon inserts and nuts with patches are also available options and can be solicited through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

HEX JAM NUTS

  • As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options are also available upon request.
  • Hex jam nuts can be employed for leveling purposes or to lock a standard nut in place when threaded into a bolt and run tight against that nut. With our premium hex jam nuts, nylon inserts and nuts with patches are also available options and can be solicited through our information request form.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Hex Jam Nuts
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
Material Steel
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hex Thick Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"
Material Steel
View Details