Jergens, Inc. Heavy Duty Hex Nuts 20716

Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet
Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hex Nuts - 20716 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Hex Nuts
20716
Heavy Duty Hex Nuts 20716
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38

Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Grade 8, Hardness HRC of 28-38
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 20716
Product Name Heavy Duty Hex Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39708 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43410 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wing Grips - 40861 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details