The KFS2-M3 broaching nut from PennEngineeringr is designed for reliable mounting on printed circuit boards (PCBs). It features an internally threaded design, allowing for secure attachment of components. The nut utilizes a knurled-shank that can be pressed into a non-plated hole, creating a strong, interference-type fit that resists rotation. This product is suitable for use in various materials, including aluminum and polycarbonate, making it versatile for different applications. The KFS2 series is particularly beneficial for projects requiring a permanent attachment point without the need for loose hardware.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-M3 | KFS2-M3 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Metric | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Metric |