Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural). A 9M62-2520

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural).
A 9M62-2520
Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural). A 9M62-2520
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Nuts
Product Number A 9M62-2520
Product Name Hexagonal Nut, 1/4-20 Thread Size, 0.4375in. Across the Flats, 0.203125in. Head Height, Material- Nylon (6/6 Natural).
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut; Locknut
Size #6
Material Stainless Steel
View Details
Hexagonal Nut, #4-40 Thread Size, 0.25in. Across the Flats, 0.09375in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0440 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #4
Material Plastic; Nylon
View Details
Hexagonal Nut, #2-56 Thread Size, 0.1875in. Across the Flats, 0.0625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0256 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #2
Material Plastic; Nylon
View Details
17mm Across Flats, 8 Thick, M10 Thread, Stainless Steel Hexagonal Nut - MD0934MXO100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M10
Material Stainless Steel
View Details