Infineon Technologies AG Magnetic Position Sensor, Angle Sensor TLE5009 E1000

Description
The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°.The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features: - 3V to 5.5V operating supply voltage - Low current consumption and very quick start up - Overvoltage detection - 360° contactless angle measurement - Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) - Immune to air gap variations due to GMR based sensing principle - Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) - High accuracy typically 0.6° overall angle error - AEC-Q100 automotive qualified - Green package with lead-free (Pb-free) plating Target Applications: - Rotor position sensing for electric motor commutation - Rotary switches - Steering angle sensing - Valve or flap position sensing
Request a Quote Datasheet
Description
The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°.The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features: - 3V to 5.5V operating supply voltage - Low current consumption and very quick start up - Overvoltage detection - 360° contactless angle measurement - Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) - Immune to air gap variations due to GMR based sensing principle - Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) - High accuracy typically 0.6° overall angle error - AEC-Q100 automotive qualified - Green package with lead-free (Pb-free) plating Target Applications: - Rotor position sensing for electric motor commutation - Rotary switches - Steering angle sensing - Valve or flap position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Position Sensor, Angle Sensor - TLE5009 E1000 - Infineon Technologies AG
Neubiberg, Germany
Magnetic Position Sensor, Angle Sensor
TLE5009 E1000
Magnetic Position Sensor, Angle Sensor TLE5009 E1000
The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°.The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features: - 3V to 5.5V operating supply voltage - Low current consumption and very quick start up - Overvoltage detection - 360° contactless angle measurement - Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) - Immune to air gap variations due to GMR based sensing principle - Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) - High accuracy typically 0.6° overall angle error - AEC-Q100 automotive qualified - Green package with lead-free (Pb-free) plating Target Applications: - Rotor position sensing for electric motor commutation - Rotary switches - Steering angle sensing - Valve or flap position sensing

The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°.The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures.
Summary of Features:
- 3V to 5.5V operating supply voltage
- Low current consumption and very quick start up
- Overvoltage detection
- 360° contactless angle measurement
- Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively)
- Immune to air gap variations due to GMR based sensing principle
- Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature)
- High accuracy typically 0.6° overall angle error
- AEC-Q100 automotive qualified
- Green package with lead-free (Pb-free) plating
Target Applications:
- Rotor position sensing for electric motor commutation
- Rotary switches
- Steering angle sensing
- Valve or flap position sensing

Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Tilt Sensors
Product Number TLE5009 E1000
Product Name Magnetic Position Sensor, Angle Sensor
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012B E5000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E9200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E9000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details