Shenzhen Yiyuan Technology Co., Ltd. Pushbutton Switches YTS1H0092EMG00

Description
Without 50mA 5.2mm 1.011kΩ 100000 Times 12V 250gf 5.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Description
Without 50mA 5.2mm 1.011kΩ 100000 Times 12V 250gf 5.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - YTS1H0092EMG00 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
YTS1H0092EMG00
Pushbutton Switches YTS1H0092EMG00
Without 50mA 5.2mm 1.011kΩ 100000 Times 12V 250gf 5.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Without 50mA 5.2mm 1.011kΩ 100000 Times 12V 250gf 5.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number YTS1H0092EMG00
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
6mm Tactile - HP0215AFKP4-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers