Shenzhen XINGLIGHT Technology Co., Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) XL-B504RGBC

Description
20mA 无色透明透镜 -30°C~+85°C Common anode RGB 100° 100mW Plugin,D=5mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 无色透明透镜 -30°C~+85°C Common anode RGB 100° 100mW Plugin,D=5mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - XL-B504RGBC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
XL-B504RGBC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) XL-B504RGBC
20mA 无色透明透镜 -30°C~+85°C Common anode RGB 100° 100mW Plugin,D=5mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -30°C~+85°C Common anode RGB 100° 100mW Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number XL-B504RGBC
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Green; Blue; RGB
Peak Wavelength 620 to 630 nm (6200 to 6300 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580EB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers