DESCRIPTION
LabSense is revolutionizing the field of lithium-ion battery analysis with its innovative approach to quality control. Built around a suite of advanced sensors, LabSense is designed to deliver unparalleled precision in measuring key parameters such as weight, thickness, and density of battery foils. This comprehensive measurement capability addresses the growing demand for enhanced quality control solutions in the battery manufacturing industry.
At the heart of LabSense is its ability to deliver precise measurements that are critical to ensuring the performance and longevity of Li-Ion batteries. Using cutting-edge technologies, LabSense provides a complete overview of battery foil quality. This system has been meticulously developed in response to customer needs, combining several measurement techniques to offer a robust and reliable monitoring solution.
LabSense also features pioneering ultrasonic technology to measure basis weight with exceptional accuracy, setting a new standard within the Marposs Group. Additionally, the integration of confocal technology allows for precise tracking of battery foil geometry, ensuring every detail is captured with clarity and accuracy.
APPLICATIONS Non contact, non destructive, non radiation
Simple all-in-one software for thickness and basis weight visualization
Basis weight sensor
Weight range : 0 – 4000 g/m²
Sensor spot diameter: 5mm
Resolution : down to 0,01 g/m²
Static Accuracy: ± 0.04 % (2σ)*
Power supply typ: 220V AC
Possible ATEX version: No
CE Compliance EN 2006/42: Yes
Marposs Stil Confocal Sensor:
Measuring range 2000 um
Lateral resolution 4,5 um
| Marposs Corp | |
|---|---|
| Product Category | Nondestructive Testing (NDT) Equipment |
| Product Number | MESYS LABSENSE |
| Product Name | Li-ion battery analysis with ultrasonic and confocal technology |