Advantech 17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel FPM-817S-R6AE

Description
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 17" SXGA TFT LED LCD with 50K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting
Request a Quote Datasheet
Description
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 17" SXGA TFT LED LCD with 50K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel
FPM-817S-R6AE
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel FPM-817S-R6AE
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 17" SXGA TFT LED LCD with 50K backlight lifetime Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Increased reliability with enhanced 5-wire resistive touch sensor Anti-glare screen with tempered glass and IP66-certified front panel Direct VGA & DP video input interface OSD control pad with lockable function on rear panel Supports panel, VESA, wall, desktop, and stand mounting

17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel

  • 17" SXGA TFT LED LCD with 50K backlight lifetime
  • Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Increased reliability with enhanced 5-wire resistive touch sensor
  • Anti-glare screen with tempered glass and IP66-certified front panel
  • Direct VGA & DP video input interface
  • OSD control pad with lockable function on rear panel
  • Supports panel, VESA, wall, desktop, and stand mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number FPM-817S-R6AE
Product Name 17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
Sensor Type Resistive
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details