The ZE256-234E-MTR2000 is a controller board designed for 10.1-inch and 15.6-inch Series ZE multi-touch resistive touch screens, supporting USB interface and dual-touch input. It operates from a 4.75V to 5.25V DC supply with a typical current consumption of 45mA. The controller provides 10-bit coordinate resolution (1024 x 1024) and a linearity error of ±2LSB maximum. It is compatible with the Series ZE touch screens and operates within a temperature range of -20°C to +85°C. The board includes a 6-pin USB connector and a 4-pin UART interface for communication and reset functionality.
Multi-Touch Resistive Touch Screens
| NKK Switches | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | ZE256-234E-MTR2000 |
| Product Name | Multi-Touch Touch Screen |
| External Connections | USB |