Inductor Power Shielded Wirewound 4.7uH 20% 1MHz Metal 0.9A 0.425Ohm DCR 0806 T/R Product overview: WPN201610H4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610H4R7MT can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 900mA 425mOhm Max 0806 (2016 Metric)
4.7µH Shielded Wirewound Inductor 900mA 425mOhm Max 0806 (2016 Metric)
900mA 4.7uH ±20% 1.5A 0806 Power Inductors ROHS
FIXED IND 4.7UH 900MA 425MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-WPN201610H4R7MT | 3442-WPN201610H4R7MTTR-ND | WPN201610H4R7MT | WPN201610H4R7MT |
| Product Name | 4.7uH 1MHz 0.9A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Technology | Power | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS |