Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA6045S150MT

Description
15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA6045S150MTTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA6045S150MTCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA6045S150MTDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.05A 88mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.05A 88MOHM Inductor and Choke - 71-SWPA6045S150MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.05A 88MOHM Inductor and Choke
71-SWPA6045S150MT
SMD 15UH 2.05A 88MOHM Inductor and Choke 71-SWPA6045S150MT
FIXED IND 15UH 2.05A 88MOHM SMD Product overview: SWPA6045S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.05A, 88MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.05A, 88MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6045S150MT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.05A 88MOHM SMD Product overview: SWPA6045S150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.05A, 88MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.05A, 88MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6045S150MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA6045S150MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6045S150MT
Fixed Inductors SWPA6045S150MT
FIXED IND 15UH 2.05A 88MOHM SMD

FIXED IND 15UH 2.05A 88MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA6045S150MTTR-ND 71-SWPA6045S150MT SWPA6045S150MT
Product Name Fixed Inductors SMD 15UH 2.05A 88MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details