Shenzhen Sunlord Electronics Co., Ltd. Automotive 1000uH 100KHz 0.23A Inductor and Choke SWPA6028S102MT

Description
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.23A 7.54Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S102MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S102MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.23A 7.54Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S102MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S102MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1000uH 100KHz 0.23A Inductor and Choke - 71-SWPA6028S102MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.23A Inductor and Choke
71-SWPA6028S102MT
Automotive 1000uH 100KHz 0.23A Inductor and Choke 71-SWPA6028S102MT
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.23A 7.54Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S102MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S102MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.23A 7.54Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S102MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S102MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA6028S102MTTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 230mA 7.54Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 230mA 7.54Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA6028S102MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6028S102MT
Fixed Inductors SWPA6028S102MT
FIXED IND 1MH 230MA 7.54 OHM SMD

FIXED IND 1MH 230MA 7.54 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA6028S102MT 3442-SWPA6028S102MTTR-ND SWPA6028S102MT
Product Name Automotive 1000uH 100KHz 0.23A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C472M-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers