3.3µH Shielded Wirewound Inductor 1.23A 91mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1.23A 91mOhm Max Nonstandard
FIXED IND 3.3UH 1.23A 91MOHM SMD Product overview: SWPA4018S3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.23A, 91MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.23A, 91MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4018S3R3MT can be used for catalog matching and distributor lookup.
FIXED IND 3.3UH 1.23A 91MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SWPA4018S3R3MTCT-ND | 71-SWPA4018S3R3MT | SWPA4018S3R3MT |
| Product Name | Fixed Inductors | SMD 3.3UH 1.23A 91MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |