Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA3010S390MT

Description
39µH Shielded Wirewound Inductor 280mA 2.275Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 280mA 2.275Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA3010S390MTTR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Wirewound Inductor 280mA 2.275Ohm Max Nonstandard

39µH Shielded Wirewound Inductor 280mA 2.275Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA3010S390MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA3010S390MT
Fixed Inductors SWPA3010S390MT
FIXED IND 39UH 280MA 2.275OHM SM

FIXED IND 39UH 280MA 2.275OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA3010S390MTTR-ND SWPA3010S390MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers