Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH252012HR22MT

Description
220nH Shielded Wirewound Inductor 3.7A 24mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 3.7A 24mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH252012HR22MTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 3.7A 24mOhm Max 1008 (2520 Metric)

220nH Shielded Wirewound Inductor 3.7A 24mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SPH252012HR22MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH252012HR22MT
Fixed Inductors SPH252012HR22MT
FIXED IND 220NH 3.7A 24MOHM SMD

FIXED IND 220NH 3.7A 24MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH252012HR22MTTR-ND SPH252012HR22MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details