Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH252012H180MT

Description
18µH Shielded Wirewound Inductor 570mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 570mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH252012H180MTTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 570mA 1Ohm Max 1008 (2520 Metric)

18µH Shielded Wirewound Inductor 570mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SPH252012H180MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH252012H180MT
Fixed Inductors SPH252012H180MT
FIXED IND 18UH 570MA 1 OHM SMD

FIXED IND 18UH 570MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH252012H180MTTR-ND SPH252012H180MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details