Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1608Q3R9KTF

Description
3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1608Q3R9KTFTR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - SDFL1608Q3R9KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1608Q3R9KTF
Fixed Inductors SDFL1608Q3R9KTF
FIXED IND 3.9UH 15MA 1.7 OHM SMD

FIXED IND 3.9UH 15MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDFL1608Q3R9KTFTR-ND SDFL1608Q3R9KTF
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details