TE Connectivity Fixed Inductors 3631B331KL

Description
330µH Shielded Inductor 600mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 600mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A104667CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A104667CT-ND
Fixed Inductors A104667CT-ND
330µH Shielded Inductor 600mA 660mOhm Max Nonstandard

330µH Shielded Inductor 600mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A104667TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A104667TR-ND
Fixed Inductors A104667TR-ND
330µH Shielded Inductor 600mA 660mOhm Max Nonstandard

330µH Shielded Inductor 600mA 660mOhm Max Nonstandard

Buy Now Datasheet
SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH 0.6A Inductor and Choke
71-3631B331KL
SMD 330uH 0.6A Inductor and Choke 71-3631B331KL
SMD Power Inductor, 330uH, 10%, Shielded, Ferrite, 0.6A Product overview: 3631B331KL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B331KL can be used for catalog matching and distributor lookup.

SMD Power Inductor, 330uH, 10%, Shielded, Ferrite, 0.6A Product overview: 3631B331KL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A104667CT-ND 71-3631B331KL
Product Name Fixed Inductors SMD 330uH 0.6A Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details