Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C14NGT

Description
14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C14NGTCT-ND - DigiKey
Thief River Falls, MN, United States
14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-MWSD1005C14NGTTR-ND - DigiKey
Thief River Falls, MN, United States
14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

14nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C14NGTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details