15V 300mW 120@20mA,6V 70mA SOT-143R Bipolar (BJT) ROHS
15V 300mW 120@20mA,6V 70mA SOT-143R Bipolar Transistors - BJT ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BFG520/XR | BFG520/XR |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT143 | |
| IC(max) | 70 milliamps | |
| VCEO | 15 volts | |
| fT | 9000 MHz |