Shenzhen Shouhan Technology Co., Ltd. Pushbutton Switches TS5220A

Description
5.2mm 2mm Round Button 50mA Standing paste 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS
Datasheet
Description
5.2mm 2mm Round Button 50mA Standing paste 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS5220A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS5220A
Pushbutton Switches TS5220A
5.2mm 2mm Round Button 50mA Standing paste 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS

5.2mm 2mm Round Button 50mA Standing paste 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS5220A
Key/Switch >> Tactile Switches TS5220A
5.2mm 2mm Round Button 50mA Brick nogging 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS

5.2mm 2mm Round Button 50mA Brick nogging 5.2mm SPST 250gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS5220A TS5220A
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2mm x Length: 5.2mm x Width: 5.2mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2085G-B-J33AEF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-3000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers