不带 50mA 4.5mm 100MΩ 50,000 Times 12V 250gf 4.5mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS
Without 50mA 4.5mm 100MΩ 50,000 Times 12V 250gf 4.5mm 5mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS4550CJ | TS4550CJ |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 5mm x Length: 4.5mm x Width: 4.5mm | |
| Terminal Type | Straight PC Pins; PCPin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |