No 不带 0.6W 50mA 4.55mm 100MΩ 30,000 Times 12V 250gf 1.8mm 3.5mm Rectangle button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS
None Without 50mA 100MΩ 30,000 Times 12V 250gf Rectangle button Horizontal attachment SPST SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS24CA 250gf 013 | TS24CA 250gf 013 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 3.5mm x Length: 4.55mm x Width: 1.8mm | |
| Terminal Type | Right Angle PC Pins; Surface Mount Technology | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |