Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8179TB-E3-A

Description
IC RF AMP GPS 100MHZ-2.4GHZ 6SO
Description
IC RF AMP GPS 100MHZ-2.4GHZ 6SO

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8179TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8179TB-E3-A
RF and Wireless - RF Amplifiers UPC8179TB-E3-A
IC RF AMP GPS 100MHZ-2.4GHZ 6SO

IC RF AMP GPS 100MHZ-2.4GHZ 6SO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8179TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details