Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8179TB-A

Description
IC RF AMP GPS 100MHZ-2.4GHZ 6SO
Description
IC RF AMP GPS 100MHZ-2.4GHZ 6SO

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8179TB-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8179TB-A
RF and Wireless - RF Amplifiers UPC8179TB-A
IC RF AMP GPS 100MHZ-2.4GHZ 6SO

IC RF AMP GPS 100MHZ-2.4GHZ 6SO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8179TB-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGM15LA12E6327XTSA1 - 1023320-BGM15LA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers