Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8178TK-A

Description
IC AMP GPS 100MHZ-2.4GHZ 6MINIM
Description
IC AMP GPS 100MHZ-2.4GHZ 6MINIM

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8178TK-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8178TK-A
RF and Wireless - RF Amplifiers UPC8178TK-A
IC AMP GPS 100MHZ-2.4GHZ 6MINIM

IC AMP GPS 100MHZ-2.4GHZ 6MINIM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8178TK-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-6000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 50 dB
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details